Samsung NP-NF310-A01AT, Intel Atom®, 1.5 GHz, 10.1", 1366 x 768 pixels, 1 GB, 250 GB
Samsung NP-NF310-A01AT. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Weight: 2.87 lbs (1.3 kg)