Samsung logo

Samsung NF110 A01 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159960
Info modified on:
23 Jan 2025, 19:09:20
Short summary description Samsung NF110 A01 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black, White:

Samsung NF110 A01, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung NF110 A01 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black, White:

Samsung NF110 A01. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black, White. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.