Samsung NC10-KB03, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 800 pixels, 1 GB, Windows XP Home Edition
Samsung NC10-KB03. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Pink. Weight: 2.8 lbs (1.27 kg)