Samsung NC10, Intel Pentium Mobile, 1.6 GHz, 10.2", 1024 x 600 pixels, 1 GB, Windows XP Home Edition
Samsung NC10. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.2", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.87 lbs (1.3 kg)