Samsung N N510-KA03FR, Intel Pentium Mobile, 1.6 GHz, 11.6", 1366 x 768 pixels, 1 GB, Windows XP Home Edition
Samsung N N510-KA03FR. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 3.11 lbs (1.41 kg)