Samsung N N510-KA01NL, Intel Atom®, 1.66 GHz, 11.6", 1366 x 768 pixels, 1 GB, Windows XP Home Edition
Samsung N N510-KA01NL. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 3.11 lbs (1.41 kg)