Samsung N N510, Intel Atom®, 1.6 GHz, 11.6", 1366 x 768 pixels, 1 GB, 250 GB
Samsung N N510. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA ION LE. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 3.11 lbs (1.41 kg)