Samsung logo

Samsung N N310 Intel Atom® 10.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71052
Info modified on:
22 Jan 2025, 05:11:42
Short summary description Samsung N N310 Intel Atom® 10.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

Samsung N N310, Intel Atom®, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Samsung N N310 Intel Atom® 10.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows XP Home Edition:

Samsung N N310. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2.93 lbs (1.33 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.