Samsung logo

Samsung N220-@nyNet Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Green

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95532
Info modified on:
22 Jan 2025, 05:10:33
Short summary description Samsung N220-@nyNet Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Green:

Samsung N220-@nyNet, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N220-@nyNet Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Green:

Samsung N220-@nyNet. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Green. Weight: 2.91 lbs (1.32 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.