Samsung logo

Samsung N130-JA05MX Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25653
Info modified on:
27 Jan 2025, 08:14:55
Short summary description Samsung N130-JA05MX Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Pink:

Samsung N130-JA05MX, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Samsung N130-JA05MX Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Pink:

Samsung N130-JA05MX. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product color: Pink. Weight: 2.78 lbs (1.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.