Samsung R E271-Aura T4300 Eomax, Intel® Pentium® Dual-Core, 2.1 GHz, 17.3", 1366 x 768 pixels, 4 GB, 320 GB
Samsung R E271-Aura T4300 Eomax. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 17.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.35 lbs (2.88 kg)