Samsung logo

Samsung NK24M7070VS/UR Wall-mounted Stainless steel 729 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26381
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Samsung NK24M7070VS/UR Wall-mounted Stainless steel 729 m³/h:

Samsung NK24M7070VS/UR, 729 m³/h, Ducted, B, A, D, 68 dB

Long summary description Samsung NK24M7070VS/UR Wall-mounted Stainless steel 729 m³/h:

Samsung NK24M7070VS/UR. Maximum extraction power: 729 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product color: Stainless steel, Control type: Touch. Grease filter type: Aluminum. Bulb power: 2.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 84 kWh, Energy efficiency scale: A+++ to D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.