Samsung logo

Samsung NC240 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166592
Info modified on:
24 Feb 2023, 14:10:54
Short summary description Samsung NC240 computer monitor 24" 1920 x 1080 pixels Full HD Black:

Samsung NC240, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung NC240 computer monitor 24" 1920 x 1080 pixels Full HD Black:

Samsung NC240. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.