Samsung logo

Samsung monitor 152N 15 inch LCD Zilver computer monitor 15" 1024 x 768 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128310
Info modified on:
22 Aug 2022, 16:27:06
Short summary description Samsung monitor 152N 15 inch LCD Zilver computer monitor 15" 1024 x 768 pixels:

Samsung monitor 152N 15 inch LCD Zilver, 15", 1024 x 768 pixels, LCD, 25 ms

Long summary description Samsung monitor 152N 15 inch LCD Zilver computer monitor 15" 1024 x 768 pixels:

Samsung monitor 152N 15 inch LCD Zilver. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.