Samsung logo

Samsung NA75J3030AS hob Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128479
Info modified on:
10 Nov 2021, 17:37:58
Short summary description Samsung NA75J3030AS hob Stainless steel Built-in Gas 5 zone(s):

Samsung NA75J3030AS, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Samsung NA75J3030AS hob Stainless steel Built-in Gas 5 zone(s):

Samsung NA75J3030AS. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1 W, Regular cooking zone: 2 W, Large cooking zone: 3 W. Control type: Rotary. Width: 29.5" (750 mm), Depth: 20.1" (510 mm), Height: 3.86" (98 mm). Package weight: 40.1 lbs (18.2 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.