Samsung logo

Samsung NA75J3030AS Stainless steel Built-in 75 cm Gas 5 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21593
Info modified on:
30 May 2023, 12:06:15
Short summary description Samsung NA75J3030AS Stainless steel Built-in 75 cm Gas 5 zone(s):

Samsung NA75J3030AS, Stainless steel, Built-in, 75 cm, Gas, Stainless steel, 5 zone(s)

Long summary description Samsung NA75J3030AS Stainless steel Built-in 75 cm Gas 5 zone(s):

Samsung NA75J3030AS. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 75 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 2000 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 11800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 29.5" (750 mm), Depth: 20.1" (510 mm), Height: 3.86" (98 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.