Samsung logo

Samsung MZ19FSSS TV 19" SXGA Silver 350 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228821
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Samsung MZ19FSSS TV 19" SXGA Silver 350 cd/m²:

Samsung MZ19FSSS, 19", 1280 x 1024 pixels, SXGA, LCD, Silver

Long summary description Samsung MZ19FSSS TV 19" SXGA Silver 350 cd/m²:

Samsung MZ19FSSS. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 4:3. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.