Samsung logo

Samsung MX-JS9000 3400 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72524
Info modified on:
14 Mar 2024, 19:49:45
Short summary description Samsung MX-JS9000 3400 W Black:

Samsung MX-JS9000, Black, 1 discs, 3400 W, 37400 W, 15", FM

Long summary description Samsung MX-JS9000 3400 W Black:

Samsung MX-JS9000. Product color: Black, Number of optical discs: 1 discs. RMS rated power: 3400 W, Peak Music Power Output (PMPO): 37400 W, Subwoofer driver diameter (imperial): 15". Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD-DA, CD-R, CD-RW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.