Samsung logo

Samsung MX-J630 230 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200509
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung MX-J630 230 W Black:

Samsung MX-J630, Black, 1 deck(s), 1 discs, Tray, 230 W, 2-way

Long summary description Samsung MX-J630 230 W Black:

Samsung MX-J630. Product color: Black, Number of decks: 1 deck(s), Number of optical discs: 1 discs. RMS rated power: 230 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 2530 W. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.