Samsung logo

Samsung MX-HS7000 home audio system Home audio mini system 2300 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135893
Info modified on:
14 Jul 2018, 05:52:52
Short summary description Samsung MX-HS7000 home audio system Home audio mini system 2300 W Black:

Samsung MX-HS7000, Home audio mini system, Black, 1 discs, 2300 W, 2-way, 7.99" (20.3 cm)

Long summary description Samsung MX-HS7000 home audio system Home audio mini system 2300 W Black:

Samsung MX-HS7000. Type: Home audio mini system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 2300 W, Speaker type: 2-way, Woofer diameter: 7.99" (20.3 cm). Supported radio bands: AM, FM. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, Playback modes: Folder, Next, Playlist, Previous. Equalizer modes: 3D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.