Samsung logo

Samsung MX-F830 Home audio mini system 1000 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156848
Info modified on:
14 Jul 2018, 07:16:31
Short summary description Samsung MX-F830 Home audio mini system 1000 W Black:

Samsung MX-F830, Home audio mini system, Black, 1000 W, 1-way, 22 - 20000 Hz, AM, FM

Long summary description Samsung MX-F830 Home audio mini system 1000 W Black:

Samsung MX-F830. Type: Home audio mini system, Product color: Black. RMS rated power: 1000 W, Speaker type: 1-way, Frequency range: 22 - 20000 Hz. Supported radio bands: AM, FM. Display type: LED. Audio formats supported: MP3, WMA, Playback disc formats: CD audio

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.