Samsung MX-D850/ZX, Black, Orange, Silver, 3 discs, Carousel disc loader, 870 W, 2-way, 9600 W
Samsung MX-D850/ZX. Product color: Black, Orange, Silver, Number of optical discs: 3 discs, Disc loading type: Carousel disc loader. RMS rated power: 870 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 9600 W. Supported radio bands: FM. Display type: FLT. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, Playback disc formats: CD audio