Samsung logo

Samsung MX-C730 home audio system Home audio mini system 180 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171133
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MX-C730 home audio system Home audio mini system 180 W Black:

Samsung MX-C730, Home audio mini system, Black, 5 discs, 180 W, 75 Ω, 180 dB

Long summary description Samsung MX-C730 home audio system Home audio mini system 180 W Black:

Samsung MX-C730. Type: Home audio mini system, Product color: Black, Number of optical discs: 5 discs. RMS rated power: 180 W, Impedance: 75 Ω, Signal-to-Noise Ratio (SNR): 180 dB. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD-RW. Volume control: Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.