Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194314 data-sheets &
28646 brands
– register (free)
Microwaves
Samsung MW-81W-SX Black, Silver 23 L 850 W
Samsung MW-81W-SX Black, Silver 23 L 850 W
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Samsung MW 81 W-SX
XML doc
Icecat LIVE: JS for Samsung MW 81 W-SX
Icecat Live DOC
JSON product data for Samsung MW 81 W-SX
JSON DOC
CSV product data for Samsung MW 81 W-SX
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
MW-81W-SX
Article code:
MW 81 W-SX
Category:
Microwaves
Icecat Product ID:
3335099
Data-sheet quality:
created/standardized by Icecat
Product views:
119824
Info modified on:
21 Oct 2022, 10:32:10
Samsung MW 81 W-SX (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung MW 81 W-SX
XML doc
Icecat LIVE: JS for Samsung MW 81 W-SX
Icecat Live DOC
JSON product data for Samsung MW 81 W-SX
JSON DOC
CSV product data for Samsung MW 81 W-SX
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE