Samsung logo

Samsung Duo Plus USB flash drive 64 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24829
Info modified on:
06 Mar 2025, 08:53:23
Short summary description Samsung Duo Plus USB flash drive 64 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray:

Samsung Duo Plus, 64 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), 200 MB/s, Cap, Black, Gray

Long summary description Samsung Duo Plus USB flash drive 64 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray:

Samsung Duo Plus. Capacity: 64 GB, Device interface: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 200 MB/s. Form factor: Cap. Weight: 0.272 oz (7.7 g). Product color: Black, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.