Samsung logo

Samsung Duo Plus USB flash drive 128 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16470
Info modified on:
06 Mar 2025, 08:53:35
Short summary description Samsung Duo Plus USB flash drive 128 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray:

Samsung Duo Plus, 128 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), Cap, 0.272 oz (7.7 g), Black, Gray

Long summary description Samsung Duo Plus USB flash drive 128 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Gray:

Samsung Duo Plus. Capacity: 128 GB, Device interface: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 0.272 oz (7.7 g). Product color: Black, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.