Samsung logo

Samsung MU-PC1T0K 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390901
Info modified on:
19 Sept 2024, 00:13:34
Short summary description Samsung MU-PC1T0K 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

Samsung MU-PC1T0K, 1 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1050 MB/s, Password protection, Black

Long summary description Samsung MU-PC1T0K 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

Samsung MU-PC1T0K. SSD capacity: 1 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1050 MB/s, Write speed: 1000 MB/s. Password protection. Product color: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.