Samsung logo

Samsung T5 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64570
Info modified on:
10 Aug 2024, 11:53:19
Short summary description Samsung T5 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung T5, 500 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 540 MB/s, Blue

Long summary description Samsung T5 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung T5. SSD capacity: 500 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 540 MB/s. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.