Samsung logo

Samsung T5 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
435267
Info modified on:
06 Mar 2025, 08:56:53
Short summary description Samsung T5 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

Samsung T5, 1 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 540 MB/s, 0.54 Gbit/s, Black

Long summary description Samsung T5 1 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

Samsung T5. SSD capacity: 1 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 540 MB/s, Write speed: 540 MB/s. Data transfer rate: 0.54 Gbit/s. Password protection. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.