Samsung MS28F303TAS/EG, Countertop, Solo microwave, 28 L, 1000 W, Built-in display, LED
Samsung MS28F303TAS/EG. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 28 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product color: Silver