Samsung logo

Samsung MS23T5018AK microwave Black Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51326
Info modified on:
30 Mar 2025, 13:22:09
Short summary description Samsung MS23T5018AK microwave Black Solo microwave Countertop 23 L 800 W:

Samsung MS23T5018AK, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MS23T5018AK microwave Black Solo microwave Countertop 23 L 800 W:

Samsung MS23T5018AK. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.