Samsung logo

Samsung MS23F301EAW/EE microwave White Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53857
Info modified on:
14 Mar 2024, 19:42:11
Short summary description Samsung MS23F301EAW/EE microwave White Solo microwave Countertop 23 L 800 W:

Samsung MS23F301EAW/EE, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MS23F301EAW/EE microwave White Solo microwave Countertop 23 L 800 W:

Samsung MS23F301EAW/EE. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.