Samsung logo

Samsung 128Mb, ECC PC800 Rambus RDRAM memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30221
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 128Mb, ECC PC800 Rambus RDRAM memory module:

Samsung 128Mb, ECC PC800 Rambus RDRAM, RDRAM, 800 MHz, 184-pin DIMM

Long summary description Samsung 128Mb, ECC PC800 Rambus RDRAM memory module:

Samsung 128Mb, ECC PC800 Rambus RDRAM. Internal memory type: RDRAM, Memory clock speed: 800 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.