Samsung logo

Samsung MM-J330 Home audio micro system 70 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112367
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung MM-J330 Home audio micro system 70 W Black:

Samsung MM-J330, Home audio micro system, Black, 1 deck(s), 1 discs, Tray, 70 W

Long summary description Samsung MM-J330 Home audio micro system 70 W Black:

Samsung MM-J330. Type: Home audio micro system, Product color: Black, Number of decks: 1 deck(s). RMS rated power: 70 W, Speaker type: 2-way. Supported radio bands: FM. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.