Samsung logo

Samsung MM-E430D Home audio micro system 120 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157639
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MM-E430D Home audio micro system 120 W Black:

Samsung MM-E430D, Home audio micro system, Black, 1 discs, Tray, 120 W, 2-way

Long summary description Samsung MM-E430D Home audio micro system 120 W Black:

Samsung MM-E430D. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 120 W, Speaker type: 2-way, Woofer diameter: 5" (12.7 cm). Supported radio bands: FM, Tuner type: Digital. Display type: FLT. Bluetooth version: 2.1+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.