Samsung logo

Samsung ML-3561ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145114
Info modified on:
24 Feb 2023, 14:10:12
Short summary description Samsung ML-3561ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4:

Samsung ML-3561ND Network-ready Mono Laser Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Samsung ML-3561ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4:

Samsung ML-3561ND Network-ready Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.