location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2525W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2525W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 80 sheets
  • - Internal memory: 64 MB 360 MHz
Long product name Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi

ML-2525W, 24ppm, 1200 x 1200 dpi, 360MHz, 64MB, USB 2.0, Wi-Fi, Print Screen
More>>>
Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Fast Print Performance
With speeds ranging from 18 to 24ppm in A4 and a First Page Out Time
(FPOT) of less than ten seconds in Ready mode, the ML-1915/2525/
2525W provide superior laser performance so you don’t have to wait
for important documents.

High Performance Hardware
The ML-1915 and ML-2525 are ideal for single-users. The ML-2525W is
a wireless network-ready device, ready to deliver multiple-user functionality, straight from the box. High speed, high volume and high reliability with processing power.

Reliable Office Quality Printing
With a resolution of up to 1,200 x 1,200 dpi and with the added advantage of Samsung laser printing technology, all three devices consistently deliver office quality documents with crisp, sharp text and images.

Minimal Intervention
All three devices use enclosed 250-sheet paper input cassettes that
reduce user intervention and the need to frequently replenish paper.
Selecting Toner Save Mode allows you to use less toner on each
page. This extends toner cartridge life by up to 30%, reduces your
cost-per-page, and lowers user intervention.

Easy Installation
All three printers benefit from USB connectivity, helping to make the
set-up and install process quick and easy. Ideal for individual users
and small workgroups alike, these Samsung printers deliver instant
productivity in any office environment.

Compact, Sleek Design
The ML-1915,ML-2525/2525W are compactly designed, offering a
stylish look that’s compatible with all small offices/home offices. These robust and durable models are reliable even in the most demanding
situations. Low noise levels are an added advantage. Reduced
interference and vibration minimise any unnecessary distraction.

Control and Monitoring
SyncThru™ Web Service is an embedded web server that allows the
control of Samsung printers and MFPs across the network, using a
standard web browser without any additional software. This allows
quick and simple remote configuration and monitoring of the
ML-2525W network printer.

Short summary description Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2525W, Laser, 1200 x 1200 DPI, A4, 24 ppm, Network ready

Long summary description Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ML-2525W. Print technology: Laser. Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Display: LCD. Network ready, Wi-Fi

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
12000 pages per month
Page description languages *
SPL
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 162 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Processor frequency
360 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
26 dB
Design
Display
LCD
Power
Power consumption (printing) *
360 W
Power consumption (standby)
60 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
16.1 lbs (7.3 kg)
Dimensions (WxDxH)
16.6 x 18.1 x 10.2" (422 x 460 x 260 mm)
Other features
Mac compatibility
Yes
Capacity cartridge
2500 sheets
Wireless technology
Yes
Compatible operating systems
Windows 2000/XP/Vista/2003 Server/2008 Server Mac OS X 10.3-10.6 Linux OS
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:21:08
Uk has collected 17 expert reviews for Samsung ML-2525W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 08:21:08
Samsung's ML-2525 isn't the smallest mono laser around, but its compact form will still leave plenty of spare room on your desk. It has just a USB connection, so installation is a simple matter of running the setup program on the driver CD and connecti...
Bottom line Cheap to buy, fairly cheap to run and with excellent print quality, Samsung's compact mono laser is up to almost anything a small or home office will demand...
80%
gadgetspeak.com
Updated:
2015-06-25 08:21:08
A recent check on my mail for a week revealed that 97% of the items were monochrome and probably produced on a laser printer. Maybe in some cases that printer was a Samsung model...
76%
trustedreviews.com
Updated:
2015-06-25 08:21:08
Samsung has built up a good reputation for its low-cost mono laser printers and the ML-2525 expands on the main strengths of its predecessors. The size, speed and running costs should make it a good choice as an individual desktop laser, but how does it m...
90%
alphr.com
Updated:
2015-06-25 08:21:08
Samsung's personal mono lasers are among the most attractive we've seen, with their petite dimensions and stylish black finish. The ML-2525 keeps things simple, with a single USB connector and nothing so advanced as automatic duplex units or extra pape...
Bottom line A compact and stylish home device that's fairly cheap to buy and run...
83%
pcmag.com
Updated:
2015-06-25 08:21:08
A monochrome laser printer with 8MB of storage and a print speed of up to 24 pages per minute, the Samsung ML-2525 ($1,099 list) offers 1,200 by 600 dpi output, capacity for 250 pages and more. More like branded ink cartridges that handle up to 1,500 p...
0%
about.com
Updated:
2015-06-25 08:21:08
The Bottom LineThough it's aimed at the small- and home-based-business market, anyone looking for a high quality and low price laser printer will find a lot to like about the Samsung ML-2525W monochrome laser printer. It's fast (once it's warmed up, an...
Good Builtin wireless, Fast, Inexpensive...
Bad Warmup time, No duplex...
Bottom line Though it's aimed at the small- and home-based-business market, anyone looking for a high quality and low price laser printer will find a lot to like about the Samsung ML-2525W monochrome laser printer. It's fast (once it's warmed up, anyway), wireless...
80%
technogog.com
Updated:
2015-06-25 08:21:08
It’s been along time since I’ve had a laser printer, I used to have an old HP one that served me well, but the cartridges were just too costly so I ended up giving it away. For the most part ink jets have replaced laser printers, but they still have...
Good Very fast printing for everything, Excellent quality text printing, Quick and easy setup...
Bad Cartridge costs almost as much as printer, Runs hot, A bit on the loud side...
Bottom line The Samsung ML-2525W printer is a low cost laser printer that offers excellent quality prints and network connections. The ML-2525W prints very fast, if you’re looking for a low-cost, high volume printer then this might suit your needs just fine. It’s...
90%
buyerslab.com
Updated:
2015-06-25 08:21:08
After evaluating the performance, features and value proposition of a broad range of models, BLI, the world’s leading evaluator of document imaging hardware and software, honoured products from three vendors as the top performers...
0%
hardwaresecrets.com
Updated:
2015-06-25 08:21:08
If you don’t need to print in color or you want to save money by printing in black and white, a laser printer might be the answer for you. Laser printers have been around for a long time, but manufacturer’s like Samsung are still innovating. The new Sa...
Bottom line The Samsung ML-2525W is a stylish and compact printer that would look equally good in any office or home. It’s high print quality and handling of single sheets makes it a good all-around printer. The setup is easy enough for anyone to handle and Samsun...
0%
computershopper.com
Updated:
2015-06-25 08:21:08
Not everyone needs a multifunction printer that wraps a fax machine and a scanner into one big, bulky box on their desks. (Not everyone can afford one, either.) Most of the printers we see come through our labs these days, though, are all-in-o...
Good Inexpensive, Good print quality, Faster than pricier printers, Hassle-free setup, operation, Three interfaces...
Bad No auto-duplexing, Bare-bones features...
Bottom line Users with modest print-volume needs will appreciate this bare-bones monochrome laser's highly competitive price and speed...
79%
modsynergy.com
Updated:
2015-06-25 08:21:08
The Samsung ML-2525W comes in a compact and minimalist designed corrugated box.   Purchasing the Samsung ML-2525W will reveal the following items bundled with the package. The Samsung ML-2525W laser printer is one of those few printers on the market that...
Bottom line I love the Samsung ML-2525W laser printer because once you've set it up for your home or small business, you'll find that you can literally place the printer anywhere you want. If you want to put it on your toilet, you can do that. If you want t...
100%