Samsung ML-2525W, Laser, 1200 x 1200 DPI, A4, 24 ppm, Network ready
Samsung ML-2525W. Print technology: Laser. Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready