location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1915 laser printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1915
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1915 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:37:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-1915 laser printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 18 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Internal memory: 8 MB 150 MHz
Guarantee: 2 years
Long product name Samsung ML-1915 laser printer 600 x 1200 DPI A4 :
The short editorial description of Samsung ML-1915 laser printer 600 x 1200 DPI A4

ML-1915, A4 18ppm, 1200 x 600dpi, 150MHz, 8MB, USB 2.0, SPL
More>>>
Samsung ML-1915 laser printer 600 x 1200 DPI A4:
The official marketing text of Samsung ML-1915 laser printer 600 x 1200 DPI A4 as supplied by the manufacturer

Geared to give more print flexibility, the ML-1915 offers a range of features to make you more productive. These include a Print Screen function and AnyWeb Print so you can load your screen and print what you see at a push of a button.

Print Screen
- The Print Screen function is a quick and easy way to print the contents of your screen, and it’s especially useful if you handle a high volume of web-based information. You can pull together web pages, pictures or other documents in separate windows on your screen, and print them all together in a single operation – instead of having to process them individually. All you do is press the Print Screen button on the printer control panel.
The Print Screen facility can be used in two ways:
- Pressing the Print Screen button for less than two seconds prints out the contents of your screen as you see it.
- Pressing the Print Screen button for longer than two seconds just prints the active window.

AnyWeb Print
- SAMSUNG’s AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.

Fast print performance
- With speeds up to 18ppm, and resolution up to 1200 x 600dpi, the ML-1915 offers the flexibility to meet all your daily print requirements. And with a FPOT of less than ten seconds, you won’t be kept waiting.

Streamlined design
- 1. Output cover - As well as adding to the streamlined look the output cover also helps to keep the noise level down when printing ensuring a tranquil office environment.
2. Control panel - Clean, uncluttered and easy to navigate for maximum effectiveness. In addition the control panel has the power button on the top, making it easier to turn on/off. Plus the Print Screen button enables quick and easy professional print outs.
3. Enclosed cassette tray - Stylish and practical. The enclosed cassette tray provides a compact finish and ensures the paper is kept dust free and clean, helping guarantee reliable professional prints.
4. Stylish - With its streamlined exterior these series of colour laser printers are designed to fit perfectly into any professional business, helping to add a touch of style.

Cartridge options for your budget needs
- SAMSUNG ML-1910 / 1915 / 2525 series printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Also available are low yield toner cartridges which have the advantage of lower initial outlay.

Short summary description Samsung ML-1915 laser printer 600 x 1200 DPI A4:
This short summary of the Samsung ML-1915 laser printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1915, Laser, 600 x 1200 DPI, A4, 18 ppm, Duplex printing

Long summary description Samsung ML-1915 laser printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-1915 laser printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-1915. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Network
Network ready
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
26 dB
Weight & dimensions
Weight
16 lbs (7.25 kg)
Dimensions (WxDxH)
14.2 x 15.3 x 7.76" (360 x 389 x 197 mm)
Other features
Mac compatibility
Yes
Standard media sizes
ISO B5, JIS B5
Standard output capacity for envelopes
80 sheets
Capacity cartridge
2500 sheets
Internal modem
No
Compatible operating systems
Win 2000 / XP / Vista / 2003 Server / 2008 Server Mac 10.3 - 10.6 Linux
Emulations
SPL
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:37:42
Uk has collected 19 expert reviews for Samsung ML-1915 laser printer 600 x 1200 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 03:37:42
While inkjet printers are the popular choice, there is still a place for a laser unit that can deliver good quality output at a reasonable speed for full page printing...
80%
v3.co.uk
Updated:
2011-10-04 03:37:42
If you’re more interested in high-quality black text than colour photo graphics, a laser printer can be a better choice than an inkjet, as it provides faster prints and is cheaper to run.Samsung’s ML-1915 is designed as a home or small office printer a...
100%
computeractive.co.uk
Updated:
2011-10-04 03:37:42
If you’re more interested in high-quality black text than colour photo graphics, a laser printer can be a better choice than an inkjet, as it provides faster prints and is cheaper to run.Samsung’s ML-1915 is designed as a home or small office printer a...
Bottom line A high-value, mono laser printer with useful extra tools and excellent print quality...
100%
pcadvisor.co.uk
Updated:
2011-10-04 03:37:42
Product Code: ML1915SEE The Samsung ML-1915 might not offer colour, but with a price of £75, it's every bit as eye-catching as the colour Oki C110 at £115 that impressed us last month. For clean and fast text, a mono laser printer like the Samsung ML...
Bottom line At around 2.6p for a page of mono, even the Samsung’s running costs are fairly low compared to similarly priced printers. The Samsung ML-1915 is very well priced, looks good and works extremely well. If you’re looking for an affordable text ch...
90%
itreviews.com
Updated:
2011-10-04 03:37:42
Low-cost lasers frequently disappoint due to excessively high running costs and slow print speeds, but in managing to avoid both of these pitfalls and keep the price under £100, Samsung has produced a mono laser that's hard to find serious fault with...
0%
businesscomputingworld.co.uk
Updated:
2011-10-04 03:37:42
From the desktop to the corporate boardroom, colour is increasingly perceived and used as an important and necessary dimension of business communications. Overall the last five years or so the market has evolved from a situation where users in corpor...
0%
trustedreviews.com
Updated:
2011-10-04 03:37:42
The personal mono laser printer continues to be a great choice for simple, high quality black print. It's ideal for small and home-office correspondence and Samsung's latest entry-level machine, the ML-1915, claims a high print speed and an interesting ex...
90%
expertreviews.co.uk
Updated:
2011-10-04 03:37:42
Verdict: The benefits of mono laser printers are slim, thanks to affordable colour lasers and business inkjets, but this is the best example available. If fast print speeds and low running costs are more important than colour, a mono laser printer i...
80%
techworld.com
Updated:
2011-10-04 03:37:42
It helps that the Samsung ML-1915 shows few signs of its low-slung price. With its polished black casing and alluringly curved edges, the ML-1915 is one of the more attractive laser printers we've seen. Its dimensions are very modest, and at just 7.2...
Bottom line At around 2.6p for a page of mono, even the Samsung’s running costs are fairly low compared to similarly priced printers. The Samsung ML-1915 is very well priced, looks good and works extremely well. If you’re looking for an affordable text churner, t...
0%