Samsung logo

Samsung ML-1865 laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156669
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung ML-1865 laser printer 1200 x 1200 DPI A4:

Samsung ML-1865, Laser, 1200 x 1200 DPI, A4, 18 ppm

Long summary description Samsung ML-1865 laser printer 1200 x 1200 DPI A4:

Samsung ML-1865. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.