Samsung logo

Samsung ML-1630W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134541
Info modified on:
30 May 2023, 12:08:45
Short summary description Samsung ML-1630W laser printer 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-1630W, Laser, 1200 x 1200 DPI, A4, 16 ppm, Network ready

Long summary description Samsung ML-1630W laser printer 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-1630W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready, Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.