Samsung logo

Samsung MH050FXEA2C air conditioner Air conditioner outdoor unit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139529
Info modified on:
19 May 2018, 02:03:01
Short summary description Samsung MH050FXEA2C air conditioner Air conditioner outdoor unit:

Samsung MH050FXEA2C, Air conditioner outdoor unit, Cooling, Heating, 1500 W, 5400 W, 1500 W, 6400 W

Long summary description Samsung MH050FXEA2C air conditioner Air conditioner outdoor unit:

Samsung MH050FXEA2C. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (min): 1500 W. Power consumption (cooling) (min): 440 W, Power consumption (cooling) (max): 1800 W, Power consumption (heating) (min): 1830 W. Outdoor unit weight: 116.8 lbs (53 kg), Outdoor unit dimensions (WxDxH): 34.6 x 12.2 x 25.1" (880 x 310 x 638 mm). Noise level (high speed): 49 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.