Samsung MG40J5133AT/AX, Countertop, Grill microwave, 40 L, 1600 W, Built-in display, LED
Samsung MG40J5133AT/AX. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 40 L, Microwave power: 1600 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Black, Stainless steel