location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG28J5215AB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG28J5215AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086797924 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Grill microwave 28 L 900 W Black
  • - Grill
  • - Convection cooking
  • - Keep warm function Defrost function Reheat function
  • - Turntable 12.5" (31.8 cm)
  • - Buttons, Rotary Delayed start timer Child lock
  • - Temperature (max): 200 °C Auto programs quantity: 8
More>>>
Short summary description Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black:
This short summary of the Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MG28J5215AB, Countertop, Grill microwave, 28 L, 900 W, Built-in display, Buttons, Rotary

Long summary description Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black:
This is an auto-generated long summary of Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black based on the first three specs of the first five spec groups.

Samsung MG28J5215AB. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Control type: Buttons, Rotary, Product color: Black

Features
Appliance placement *
Countertop
Product type *
Grill microwave
Interior capacity *
28 L
Microwave power *
900 W
Control type *
Buttons, Rotary
Door open type
Pull-out
Door hinge
Left
Turntable
Yes
Turntable size
12.5" (31.8 cm)
Built-in display *
Yes
Timer
Yes
Delayed start timer *
Yes
Child lock
Yes
Product color *
Black
Temperature (max)
200 °C
Door color
Black
Clock function
Yes
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Steam cooking *
No
Keep warm function *
Yes
Rotisserie *
No
Defrost function
Yes
Reheat function
Yes
Auto cook function
Yes
Auto programs quantity
8
Power
Connected load *
2900 W
Weight & dimensions
Width
20.4" (517 mm)
Depth
17.5" (444 mm)
Height
11.7" (297 mm)
Weight
33.1 lbs (15 kg)
Other features
Quick start
Yes
Brand Image Article code product Stock Price from
Samsung MG23K3575CK microwave Countertop Grill microwave 23 L 800 W Black Samsung MG23K3575CK microwave Countertop Grill microwave 23 L 800 W Black
(show image)
MG23K3575CK MG23K3575CK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MG23K3515CK microwave Countertop Grill microwave 23 L 800 W Black Samsung MG23K3515CK microwave Countertop Grill microwave 23 L 800 W Black
(show image)
MG23K3515CK MG23K3515CK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver Samsung MG23K3575CS microwave Countertop Grill microwave 23 L 800 W Silver
(show image)
MG23K3575CS MG23K3575CS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White
(show image)
MG23K3515AW MG23K3515AW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black
(show image)
MC32J7035DK MC32J7035DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black
(show image)
MC32K7055CK MC32K7055CK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MC28M6055CK microwave Countertop Combination microwave 28 L 900 W Black Samsung MC28M6055CK microwave Countertop Combination microwave 28 L 900 W Black
(show image)
MC28M6055CK MC28M6055CK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MG23F301TCS microwave Countertop Grill microwave 23 L 800 W Black, Silver Samsung MG23F301TCS microwave Countertop Grill microwave 23 L 800 W Black, Silver
(show image)
MG23F301TCS MG23F301TCS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MG23F301TCK microwave Countertop Grill microwave 23 L 800 W Black Samsung MG23F301TCK microwave Countertop Grill microwave 23 L 800 W Black
(show image)
MG23F301TCK MG23F301TCK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MC35J8085LT microwave Countertop Combination microwave 35 L 900 W Black Samsung MC35J8085LT microwave Countertop Combination microwave 35 L 900 W Black
(show image)
MC35J8085LT MC35J8085LT 0.00
(excl. VAT)
0 (incl. VAT)