Samsung logo

Samsung MG23K3614AW White Combination microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82021
Info modified on:
12 Feb 2023, 05:00:22
Short summary description Samsung MG23K3614AW White Combination microwave Countertop 23 L 800 W:

Samsung MG23K3614AW, Countertop, Combination microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3614AW White Combination microwave Countertop 23 L 800 W:

Samsung MG23K3614AW. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.