Samsung logo

Samsung ME731K-B Black Solo microwave Countertop 20 L 800 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70417
Info modified on:
14 Mar 2024, 19:34:57
Short summary description Samsung ME731K-B Black Solo microwave Countertop 20 L 800 W:

Samsung ME731K-B, Countertop, Solo microwave, 20 L, 800 W, Built-in display, LED

Long summary description Samsung ME731K-B Black Solo microwave Countertop 20 L 800 W:

Samsung ME731K-B. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.