Samsung logo

Samsung MC455TBRCBB microwave Black Countertop 45 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91437
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MC455TBRCBB microwave Black Countertop 45 L 900 W:

Samsung MC455TBRCBB, Countertop, 45 L, 900 W, Built-in display, LED, Rotary

Long summary description Samsung MC455TBRCBB microwave Black Countertop 45 L 900 W:

Samsung MC455TBRCBB. Appliance placement: Countertop, Interior capacity: 45 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.