Samsung logo

Samsung MC35J8088LT microwave Black Combination microwave Countertop 35 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140418
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung MC35J8088LT microwave Black Combination microwave Countertop 35 L 900 W:

Samsung MC35J8088LT, Countertop, Combination microwave, 35 L, 900 W, Built-in display, LED

Long summary description Samsung MC35J8088LT microwave Black Combination microwave Countertop 35 L 900 W:

Samsung MC35J8088LT. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 35 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.