Samsung logo

Samsung MC35J8055CW/EF microwave White Combination microwave Countertop 35 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81946
Info modified on:
14 Mar 2024, 19:46:05
Short summary description Samsung MC35J8055CW/EF microwave White Combination microwave Countertop 35 L 900 W:

Samsung MC35J8055CW/EF, Countertop, Combination microwave, 35 L, 900 W, Built-in display, LED

Long summary description Samsung MC35J8055CW/EF microwave White Combination microwave Countertop 35 L 900 W:

Samsung MC35J8055CW/EF. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 35 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.