Samsung logo

Samsung MC32J7055CT Stainless steel Combination microwave Countertop 32 L 900 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99110
Info modified on:
29 May 2024, 18:44:33
Short summary description Samsung MC32J7055CT Stainless steel Combination microwave Countertop 32 L 900 W:

Samsung MC32J7055CT, Countertop, Combination microwave, 32 L, 900 W, Built-in display, LED

Long summary description Samsung MC32J7055CT Stainless steel Combination microwave Countertop 32 L 900 W:

Samsung MC32J7055CT. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 32 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.